Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
781
in stock
|
Buy Now | |
Texas Instruments
from US$0.40
|
180,914
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
870
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
781
in stock
|
Buy Now | |
element14
from US$0.59
|
781
in stock
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 17V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WSON |
No. of Pins | 8Pins |
Output Current | 500mA |
Output Voltage Min | 900mV |
Output Voltage Max | 6V |
Switching Frequency | 2.25MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
3–17V 0.5A Step-Down Converter in 2x2 QFN package | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
Dc/Dc Conv, Sync Buck, 2.25Mhz, Wson-8 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 2.25MHZ, WSON-8 | element14 |
Where can I find additional details, specifications and documents for a TPS62172DSGR?
Additional datasheets, footprints and schematics for TPS62172DSGR are listed on our Part Details page. You can also find images and similar parts to TPS62172DSGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62172DSGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62172DSGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62172DSGR fall under?
The TPS62172DSGR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62172DSGR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62172DSGR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62172DSGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62172DSGR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TPS62172DSGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62172DSGR often in real-time on the comparison pages.
What if I can't find stock of TPS62172DSGR?
You can fill out our help required form which you can use to request a quote for TPS62172DSGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.