TPS62153RGTT . Part Information
Details for TPS62153RGTT . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.6600 |
10 | 1.4100 |
50 | 1.3100 |
100 | 1.2100 |
250 | 1.1200 |
Stock Information
Details
Part Specifications
Topology | Synchronous Buck (Step Down) |
Input Voltage Min | 3V |
Input Voltage Max | 17V |
DC / DC Converter IC Case | QFN |
No. of Pins | 16Pins |
Output Current | 1A |
Output Voltage Nom. | 5V |
Switching Frequency | 2.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DC/DC CONV, SYNC BUCK, 2.5MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:1A; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS62153RGTT .?
Additional datasheets, footprints and schematics for TPS62153RGTT . are listed in our Part Details tab. You can also find the TPS62153RGTT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62153RGTT . in the Pricing & Inventory tab next to part details. You can view TPS62153RGTT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62153RGTT . fall under?
The TPS62153RGTT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62153RGTT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62153RGTT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62153RGTT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS62153RGTT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS62153RGTT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62153RGTT . often in real-time on the comparison pages.
What if I can't find stock of TPS62153RGTT .?
You can fill out our help required form which you can use to request a quote for TPS62153RGTT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.