Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 17V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VQFN |
No. of Pins | 11Pins |
Output Current | 2A |
Output Voltage Min | 700mV |
Output Voltage Max | 12V |
Switching Frequency | 2.5MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
3-17V 2.0A Step-Down Converter with 1% accuracy and PFM/Forced-PWM in 2x3QFN | Texas Instruments |
Dc/Dc Conv, Sync Buck, 2.5Mhz, Vqfn-11 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS62147RGXT?
Additional datasheets, footprints and schematics for TPS62147RGXT are listed on our Part Details page. You can also find images and similar parts to TPS62147RGXT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62147RGXT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62147RGXT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62147RGXT fall under?
The TPS62147RGXT is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to TPS62147RGXT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62147RGXT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62147RGXT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62147RGXT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS62147RGXT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62147RGXT often in real-time on the comparison pages.
What if I can't find stock of TPS62147RGXT?
You can fill out our help required form which you can use to request a quote for TPS62147RGXT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.