TPS62140RGTR . Part Information
Details for TPS62140RGTR . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy TPS62140RGTR Directly from Texas Instruments (34 in stock) at $0.6800
Part Downloads

Part Specifications
Topology | Synchronous Buck (Step Down) |
Input Voltage Min | 3V |
Input Voltage Max | 17V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VQFN |
No. of Pins | 16Pins |
Output Current | 2A |
Output Voltage Min | 900mV |
Output Voltage Max | 6V |
Switching Frequency | 2.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DC/DC CONV, SYNC BUCK, 2.5MHZ, VQFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:16Pins; Output Current:2A; Output RoHS Compliant: Yes | Newark Electronics
- 3–17V 2A Step-Down Converter with DCS-Control in 3x3 QFN package | Texas Instruments
Viewing Distributors for TPS62140RGTR .
Loading...
Loading Results for TPS62140RGTR .