Status: | Unknown |
---|---|
Series: | TPS62097 |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 6V |
DC / DC Converter IC Case | VQFN |
No. of Pins | 11Pins |
Output Current | 2A |
Output Voltage Nom. | 3.3V |
Switching Frequency | 2.5MHz |
Operating Temperature Max | 125°C |
Product Range | TPS62097 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2-A Step Down Converter with Selectable Switching Frequency in HotRod package | Texas Instruments |
Dc/Dc Conv, Buck, 2.5Mhz, Vqfn-11 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS6209733RWKT .?
Additional datasheets, footprints and schematics for TPS6209733RWKT . are listed on our Part Details page. You can also find images and similar parts to TPS6209733RWKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS6209733RWKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS6209733RWKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS6209733RWKT . fall under?
The TPS6209733RWKT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS6209733RWKT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS6209733RWKT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS6209733RWKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS6209733RWKT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS6209733RWKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS6209733RWKT . often in real-time on the comparison pages.
What if I can't find stock of TPS6209733RWKT .?
You can fill out our help required form which you can use to request a quote for TPS6209733RWKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.