Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 6V |
DC / DC Converter IC Case | QFN |
No. of Pins | 16Pins |
Output Current | 3A |
Output Voltage Nom. | 3.3V |
Switching Frequency | 2.8MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 3.3V |
Primary Input Voltage | 6V |
3A,2.5V to 6V input, up to 97% efficiency, Synchronous Step Down Converter with DCS™ Control | Texas Instruments |
Buck, Synch, 2.5V-6Vin, 3A, 3.3V, 16Qfn | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS62091RGTT?
Additional datasheets, footprints and schematics for TPS62091RGTT are listed on our Part Details page. You can also find images and similar parts to TPS62091RGTT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62091RGTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62091RGTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62091RGTT fall under?
The TPS62091RGTT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62091RGTT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62091RGTT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62091RGTT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62091RGTT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS62091RGTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62091RGTT often in real-time on the comparison pages.
What if I can't find stock of TPS62091RGTT?
You can fill out our help required form which you can use to request a quote for TPS62091RGTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.