Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 6V |
DC / DC Converter IC Case | WSON |
No. of Pins | 8Pins |
Output Current | 1.2A |
Output Voltage Nom. | 3.3V |
Switching Frequency | 2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 3.3V |
Primary Input Voltage | 6V |
1.2A High Efficient Step Down Converter in 2x2mm SON Package. 3.3 Vout (Min) | Texas Instruments |
Buck, Sync, 3.3V, 1.2A, 8Wson | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS62082DSGT .?
Additional datasheets, footprints and schematics for TPS62082DSGT . are listed on our Part Details page. You can also find images and similar parts to TPS62082DSGT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62082DSGT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62082DSGT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62082DSGT . fall under?
The TPS62082DSGT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62082DSGT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62082DSGT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62082DSGT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62082DSGT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS62082DSGT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62082DSGT . often in real-time on the comparison pages.
What if I can't find stock of TPS62082DSGT .?
You can fill out our help required form which you can use to request a quote for TPS62082DSGT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.