Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
DC / DC Converter IC Case | VSSOP |
No. of Pins | 10Pins |
Output Current | 800mA |
Output Voltage Nom. | 1.8V |
Switching Frequency | 850kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 3% |
Base Number | 62054 |
Frequency | 850kHz |
IC Generic Number | 62054 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.8A |
Output Voltage | 1.8V |
Primary Input Voltage | 10V |
Supply Voltage Min | 2.7V |
Switch Output Current Isw Max | 1.4A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Switching Step Down (Buck) |
1.8-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 | Texas Instruments |
Buck Converter, 0.8A 1.8V, 62054 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS62054DGS .?
Additional datasheets, footprints and schematics for TPS62054DGS . are listed on our Part Details page. You can also find images and similar parts to TPS62054DGS . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62054DGS . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62054DGS . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62054DGS . fall under?
The TPS62054DGS . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62054DGS . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62054DGS . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62054DGS . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62054DGS . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS62054DGS ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62054DGS . often in real-time on the comparison pages.
What if I can't find stock of TPS62054DGS .?
You can fill out our help required form which you can use to request a quote for TPS62054DGS . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.