| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | TPS62050 |
| Kit Application Type | Power Management |
| Application Sub Type | Synchronous Step Down Converter |
| Kit Contents | Eval Board TPS62050 |
| Product Range | - |
| Automotive Qualification Standard | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | High Efficiency Low Noise Operation in Forced Fixed Frequency PWM Operation Mode |
Where can I find additional details, specifications and documents for a TPS62050EVM-234?
Additional datasheets, footprints and schematics for TPS62050EVM-234 are listed on our Part Details page. You can also find images and similar parts to TPS62050EVM-234 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62050EVM-234 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62050EVM-234 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62050EVM-234 fall under?
The TPS62050EVM-234 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS62050EVM-234 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62050EVM-234 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62050EVM-234 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62050EVM-234 have stock available?
There is no stock from authorised distributors for TPS62050EVM-234.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62050EVM-234 often in real-time on the comparison pages.
What if I can't find stock of TPS62050EVM-234?
You can fill out our help required form which you can use to request a quote for TPS62050EVM-234 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.