TPS62050DGSR . Part Information
Details for TPS62050DGSR . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Downloads


Part Specifications
Topology | Synchronous Buck (Step Down) |
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VSSOP |
No. of Pins | 10Pins |
Output Current | 800mA |
Output Voltage Min | 700mV |
Output Voltage Max | 6V |
Switching Frequency | 850kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- SYNCHRONOUS STEP-DOWN CONVERTER, MSOP-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:10V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSSOP; No. of Pins:10Pins; Output Current:800mA RoHS Compliant: Yes | Newark Electronics
- Adjustable, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 | Texas Instruments
Viewing Distributors for TPS62050DGSR .
Loading...
Loading Results for TPS62050DGSR .