Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.76
|
34,382
in stock
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 6V |
DC / DC Converter IC Case | HVSSOP |
No. of Pins | 10Pins |
Output Current | 1.2A |
Output Voltage Nom. | 1.8V |
Switching Frequency | 1.25MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS62044DGQR?
Additional datasheets, footprints and schematics for TPS62044DGQR are listed on our Part Details page. You can also find images and similar parts to TPS62044DGQR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62044DGQR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62044DGQR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62044DGQR fall under?
The TPS62044DGQR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62044DGQR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62044DGQR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62044DGQR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62044DGQR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS62044DGQR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62044DGQR often in real-time on the comparison pages.
What if I can't find stock of TPS62044DGQR?
You can fill out our help required form which you can use to request a quote for TPS62044DGQR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.