TPS62040DGQR Part Information
Details for TPS62040DGQR by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy TPS62040DGQR Directly from Texas Instruments (23031 in stock) at $0.6200
Part Downloads

Part Specifications
Topology | Synchronous Buck (Step Down) |
Input Voltage Min | 2.5V |
Input Voltage Max | 6V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP PowerPAD |
No. of Pins | 10Pins |
Output Current | 1.2A |
Output Voltage Min | 700mV |
Output Voltage Max | 6V |
Switching Frequency | 1.25MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- STEP-DOWN CONVERTER, MSOP-10; Topology:Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:1.2A; Output Voltage Min:700mV RoHS Compliant: Yes | Newark Electronics
- Adjustable, 1.2-A, 95% efficient step-down converter, 18 uA, MSOP-10 and QFN | Texas Instruments
Viewing Distributors for TPS62040DGQR
Loading...
Loading Results for TPS62040DGQR