Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
No. of Outputs | 1Outputs |
Output Current | 3A |
Output Voltage | 38V |
Input Voltage Min | 2.9V |
Input Voltage Max | 18V |
Core Chip | TPS61500 |
Dimming Control Type | PWM |
Kit Contents | Eval Module TPS61500 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Topology | Boost (Step Up) |
TPS61500EVM-369 Evaluation Module | Texas Instruments |
Tps61500, Hb Led Driver, Eval Module | Newark Electronics |
TPS61500, HB LED DRIVER, EVAL MODULE | Farnell |
Where can I find additional details, specifications and documents for a TPS61500EVM-369?
Additional datasheets, footprints and schematics for TPS61500EVM-369 are listed on our Part Details page. You can also find images and similar parts to TPS61500EVM-369 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61500EVM-369 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61500EVM-369 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61500EVM-369 fall under?
The TPS61500EVM-369 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS61500EVM-369 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61500EVM-369 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61500EVM-369 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61500EVM-369 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS61500EVM-369.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61500EVM-369 often in real-time on the comparison pages.
What if I can't find stock of TPS61500EVM-369?
You can fill out our help required form which you can use to request a quote for TPS61500EVM-369 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.