Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.33
|
979
in stock
|
Buy Now |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 900mV |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 1.2A |
Output Voltage Nom. | 3.6V |
Switching Frequency | 1.6MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
6-uA Quiescent Current, 1.8-A Switch Current Boost Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS613226ADBVT?
Additional datasheets, footprints and schematics for TPS613226ADBVT are listed on our Part Details page. You can also find images and similar parts to TPS613226ADBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS613226ADBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS613226ADBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS613226ADBVT fall under?
The TPS613226ADBVT is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to TPS613226ADBVT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS613226ADBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS613226ADBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS613226ADBVT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS613226ADBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS613226ADBVT often in real-time on the comparison pages.
What if I can't find stock of TPS613226ADBVT?
You can fill out our help required form which you can use to request a quote for TPS613226ADBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.