Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 900mV |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 1.8A |
Output Voltage Nom. | 5V |
Switching Frequency | 1.6MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
6-uA Quiescent Current, 1.8-A Switch Current Boost Converter | Texas Instruments |
Dc/Dc Conv, Sync Boost, 1.6Mhz, Sot-23-5 | Newark Electronics |
DC/DC CONV, SYNC BOOST, 1.6MHZ, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a TPS613222ADBVT .?
Additional datasheets, footprints and schematics for TPS613222ADBVT . are listed on our Part Details page. You can also find images and similar parts to TPS613222ADBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS613222ADBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS613222ADBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS613222ADBVT . fall under?
The TPS613222ADBVT . is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to TPS613222ADBVT . when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS613222ADBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS613222ADBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS613222ADBVT . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS613222ADBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS613222ADBVT . often in real-time on the comparison pages.
What if I can't find stock of TPS613222ADBVT .?
You can fill out our help required form which you can use to request a quote for TPS613222ADBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.