Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | DSBGA |
No. of Pins | 9Pins |
Output Current | 4A |
Output Voltage Nom. | 5V |
Switching Frequency | 3.8MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
3.8-MHz, 5-V / 4-A Boost in 1.2-mm x 1.3-mm WCSP | Texas Instruments |
Dc/Dc Conv, Sync Boost, 5V, Dsbga-9 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS61253AYFFT?
Additional datasheets, footprints and schematics for TPS61253AYFFT are listed on our Part Details page. You can also find images and similar parts to TPS61253AYFFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61253AYFFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61253AYFFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61253AYFFT fall under?
The TPS61253AYFFT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS61253AYFFT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61253AYFFT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61253AYFFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61253AYFFT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS61253AYFFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61253AYFFT often in real-time on the comparison pages.
What if I can't find stock of TPS61253AYFFT?
You can fill out our help required form which you can use to request a quote for TPS61253AYFFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.