Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 6V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WSON |
No. of Pins | 8Pins |
Output Current | 1.5A |
Output Voltage Min | 3V |
Output Voltage Max | 6.5V |
Switching Frequency | 3.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 20% |
Adjustable Output Voltage Max | 6.5V |
Adjustable Output Voltage Min | 3V |
Frequency | 3.25MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 6.5V |
Primary Input Voltage | 6V |
3.5-MHz, 1.5-A, 92% efficient boost converter, adjustable input current Limit, ±20% current accuracy | Texas Instruments |
Boost Converter 3.5MHz 1.5A Adj I-Limit | RS |
Ic, Boost, Conv, Adj, 1.5A, 8Wson | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS61252DSGT .?
Additional datasheets, footprints and schematics for TPS61252DSGT . are listed on our Part Details page. You can also find images and similar parts to TPS61252DSGT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61252DSGT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61252DSGT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61252DSGT . fall under?
The TPS61252DSGT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS61252DSGT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61252DSGT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61252DSGT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61252DSGT . have stock available?
Authorised distributors including Texas Instruments, RS and Newark Electronics have stock available or on a lead time for TPS61252DSGT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61252DSGT . often in real-time on the comparison pages.
What if I can't find stock of TPS61252DSGT .?
You can fill out our help required form which you can use to request a quote for TPS61252DSGT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.