Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SON |
No. of Pins | 10Pins |
Output Current | 2.1A |
Output Voltage Min | 2.5V |
Output Voltage Max | 5.5V |
Switching Frequency | 2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
5-A, adjustable output voltage high efficiency synchronous boost converter | Texas Instruments |
Dc-Dc Conv, Sync Boost, 2Mhz, Son-10 | Newark Electronics |
DC-DC CONV, SYNC BOOST, 2MHZ, SON-10 | element14 |
Where can I find additional details, specifications and documents for a TPS61230DRCR?
Additional datasheets, footprints and schematics for TPS61230DRCR are listed on our Part Details page. You can also find images and similar parts to TPS61230DRCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61230DRCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61230DRCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61230DRCR fall under?
The TPS61230DRCR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS61230DRCR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61230DRCR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61230DRCR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61230DRCR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS61230DRCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61230DRCR often in real-time on the comparison pages.
What if I can't find stock of TPS61230DRCR?
You can fill out our help required form which you can use to request a quote for TPS61230DRCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.