Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 700mV |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SC-70 |
No. of Pins | 6Pins |
Output Current | 200mA |
Output Voltage Nom. | 5V |
Switching Frequency | 2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 61222 |
Frequency | 2000kHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 0.7V |
Switch Output Current Isw Max | 400mA |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Up (Boost) |
TPS61222DCKT | Elfaro |
Ic, Vin Boost Conv Tiny Lv 6-Sc70 | Newark Electronics |
0.7-VIN, 5-V fixed output voltage boost converter with 5.5-μA quiescent current | Texas Instruments |
Tiny Low Inp Vltg Bo ost Cnvrtr | Mouser Electronics |
Where can I find additional details, specifications and documents for a TPS61222DCKT .?
Additional datasheets, footprints and schematics for TPS61222DCKT . are listed on our Part Details page. You can also find images and similar parts to TPS61222DCKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61222DCKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61222DCKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61222DCKT . fall under?
The TPS61222DCKT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS61222DCKT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61222DCKT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61222DCKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61222DCKT . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TPS61222DCKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61222DCKT . often in real-time on the comparison pages.
What if I can't find stock of TPS61222DCKT .?
You can fill out our help required form which you can use to request a quote for TPS61222DCKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.