Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS61220 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Boost Converter |
Kit Contents | Evaluation Module TPS61220 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Ultra-Low Device Quiescent Current Overvoltage Protection 95% Efficiency |
DC to DC conv. Dev Kit, TPS61220EVM-319 | RS |
TPS61220EVM-319 Evaluation Module | Texas Instruments |
Boost Converter, Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS61220EVM-319?
Additional datasheets, footprints and schematics for TPS61220EVM-319 are listed on our Part Details page. You can also find images and similar parts to TPS61220EVM-319 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61220EVM-319 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61220EVM-319 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61220EVM-319 fall under?
The TPS61220EVM-319 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS61220EVM-319 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61220EVM-319 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61220EVM-319 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61220EVM-319 have stock available?
Authorised distributors including RS, Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS61220EVM-319.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61220EVM-319 often in real-time on the comparison pages.
What if I can't find stock of TPS61220EVM-319?
You can fill out our help required form which you can use to request a quote for TPS61220EVM-319 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.