TPS61200DRCT Part Information
Details for TPS61200DRCT by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
250 | 1.6700 |
750 | 1.6400 |
Stock Information
Details
Part Features
- Automatic Transition between Boost Mode and Down Conversion Mode
- Device Quiescent Current Less than 55 u03bcA
- Fixed and Adjustable Output Voltage Options from 1.8 V to 5.5 V
- Forced Fixed Frequency Operation Possible
- Load Disconnect During Shutdown
- More than 90% Efficiency at u2013 300 mA Output Current at 3.3 V (VIN u2265 2.4 V) u2013 600 mA Output Current at 5 V (VIN u2265 3 V)
- Operating Input Voltage Range from 0.3 V to 5.5 V
- Output Short Circuit Protection Under all Operating Conditions
- Overtemperature Protection
- Power Save Mode for Improved Efficiency at Low Output Power
- Programmable Undervoltage Lockout Threshold
- Small 3 mm x 3 mm VSON-10 Package
- Startup into Full Load at 0.5 V Input Voltage
Part Specifications
Topology | Synchronous Boost (Step Up) |
Input Voltage Min | 300mV |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SON |
No. of Pins | 10Pins |
Output Current | 1.2A |
Output Voltage Min | 1.8V |
Output Voltage Max | 5.5V |
Switching Frequency | 1.65MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 1.8V |
Base Number | 61200 |
Frequency | 1650kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.6A |
Output Voltage | 5.5V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 0.3V |
Switch Output Current Isw Max | 1.5A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Up (Boost) |
Alternative Part Descriptions
- CONVERTER, BOOST SYNCH, 1.5A, SMD; Topology:Synchronous Boost (Step Up); Input Voltage Min:300mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1.2A; Output VoltageRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS61200DRCT?
Additional datasheets, footprints and schematics for TPS61200DRCT are listed in our Part Details tab. You can also find the TPS61200DRCT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61200DRCT in the Pricing & Inventory tab next to part details. You can view TPS61200DRCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61200DRCT fall under?
The TPS61200DRCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS61200DRCT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61200DRCT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61200DRCT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS61200DRCT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS61200DRCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61200DRCT often in real-time on the comparison pages.
What if I can't find stock of TPS61200DRCT?
You can fill out our help required form which you can use to request a quote for TPS61200DRCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.