Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 20V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VQFN |
No. of Pins | 13Pins |
Output Current | 8A |
Output Voltage Min | 4.5V |
Output Voltage Max | 20V |
Switching Frequency | 2.2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
20-V, 10-A fully integrated sync boost with load disconnect | Texas Instruments |
Dc/Dc Conv, Sync Boost, 2.2Mhz, Vqfn-13 | Newark Electronics |
DC/DC CONV, SYNC BOOST, 2.2MHZ, VQFN-13 | element14 |
Where can I find additional details, specifications and documents for a TPS61178RNWT .?
Additional datasheets, footprints and schematics for TPS61178RNWT . are listed on our Part Details page. You can also find images and similar parts to TPS61178RNWT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61178RNWT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61178RNWT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61178RNWT . fall under?
The TPS61178RNWT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS61178RNWT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61178RNWT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61178RNWT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61178RNWT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS61178RNWT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61178RNWT . often in real-time on the comparison pages.
What if I can't find stock of TPS61178RNWT .?
You can fill out our help required form which you can use to request a quote for TPS61178RNWT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.