Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.9V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 14Pins |
Output Current | 3A |
Output Voltage Min | 2.9V |
Output Voltage Max | 38V |
Switching Frequency | 2.2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
IC-61175 BOOST CONVERTER 3A SOP14 TI | Elfaro |
Switching Voltage Regulators | Unibetter |
3A High Vltg Boost C onverter | Mouser Electronics |
3-A ,40V High Voltage Boost Converter with Soft-start and Programmable Switching Frequency | Texas Instruments |
Dc/Dc Conv, Boost, 2.2Mhz, Htssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS61175PWPR .?
Additional datasheets, footprints and schematics for TPS61175PWPR . are listed on our Part Details page. You can also find images and similar parts to TPS61175PWPR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61175PWPR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61175PWPR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61175PWPR . fall under?
The TPS61175PWPR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS61175PWPR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61175PWPR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61175PWPR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61175PWPR . have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for TPS61175PWPR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61175PWPR . often in real-time on the comparison pages.
What if I can't find stock of TPS61175PWPR .?
You can fill out our help required form which you can use to request a quote for TPS61175PWPR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.