Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WSON |
No. of Pins | 6Pins |
Output Current | 1.2A |
Output Voltage Min | 3V |
Output Voltage Max | 38V |
Switching Frequency | 1.2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
1.2A Switch, 38V High Voltage Boost Converter in 2x2mm QFN Package | Texas Instruments |
Switching Voltage Regulators 1.2A Sw Hi Vltg Boost Conv | Elfaro |
1.2A Sw Hi Vltg Boos t Conv | Mouser Electronics |
DC/DC CONV, BOOST, 1.2MHZ, WSON-6 | element14 |
Dc/Dc Conv, Boost, 1.2Mhz, Wson-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS61170DRVR .?
Additional datasheets, footprints and schematics for TPS61170DRVR . are listed on our Part Details page. You can also find images and similar parts to TPS61170DRVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61170DRVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61170DRVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61170DRVR . fall under?
The TPS61170DRVR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS61170DRVR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61170DRVR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61170DRVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61170DRVR . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for TPS61170DRVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61170DRVR . often in real-time on the comparison pages.
What if I can't find stock of TPS61170DRVR .?
You can fill out our help required form which you can use to request a quote for TPS61170DRVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.