Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
No. of Outputs | 1Outputs |
Output Current | 20mA |
Output Voltage | - |
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Core Chip | TPS61169 |
Dimming Control Type | PWM |
Kit Contents | Eval Board TPS61169 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
TPS61169EVM WLED Driver Evaluation Board | Texas Instruments |
Eval Board, Tps61169 Wled Driver | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS61169EVM?
Additional datasheets, footprints and schematics for TPS61169EVM are listed on our Part Details page. You can also find images and similar parts to TPS61169EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61169EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61169EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61169EVM fall under?
The TPS61169EVM is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - DC / DC.
Can I view similar or alternative parts?
You can view similar parts to TPS61169EVM when available in the Power Management Development Kits - DC / DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61169EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61169EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61169EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS61169EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61169EVM often in real-time on the comparison pages.
What if I can't find stock of TPS61169EVM?
You can fill out our help required form which you can use to request a quote for TPS61169EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.