Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
124
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
3,000
in stock
|
Buy Now | |
Texas Instruments
from US$0.26
|
1,795
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
183
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
124
in stock
|
Buy Now | |
element14
from US$0.39
|
124
in stock
|
Buy Now |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Output Voltage Max | 38V |
Output Current Max | 400mA |
Switching Frequency | 1.2MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 400mA |
Output Voltage | 38V |
TPS61169 38-V high-current Boost WLED driver | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
Led Driver, Boost, 1.2Mhz, Sc-70-5 | Newark Electronics |
LED DRIVER, BOOST, 1.2MHZ, SC-70-5 | element14 |
Where can I find additional details, specifications and documents for a TPS61169DCKR?
Additional datasheets, footprints and schematics for TPS61169DCKR are listed on our Part Details page. You can also find images and similar parts to TPS61169DCKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61169DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61169DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61169DCKR fall under?
The TPS61169DCKR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS61169DCKR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61169DCKR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61169DCKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61169DCKR have stock available?
Authorised distributors including Chip One Stop, Texas Instruments, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TPS61169DCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61169DCKR often in real-time on the comparison pages.
What if I can't find stock of TPS61169DCKR?
You can fill out our help required form which you can use to request a quote for TPS61169DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.