Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 18V |
Output Voltage Max | 38V |
Output Current Max | 1.2A |
Switching Frequency | 1.2MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 400mA |
Output Voltage | 38V |
High brightness white LED driver in 2mm x 2mm QFN Package | Texas Instruments |
Led Driver, Boost, 1.2Mhz, Sot-23 | Newark Electronics |
LED DRIVER, BOOST, 1.2MHZ, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a TPS61165DBVR .?
Additional datasheets, footprints and schematics for TPS61165DBVR . are listed on our Part Details page. You can also find images and similar parts to TPS61165DBVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61165DBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61165DBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61165DBVR . fall under?
The TPS61165DBVR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS61165DBVR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61165DBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61165DBVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61165DBVR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS61165DBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61165DBVR . often in real-time on the comparison pages.
What if I can't find stock of TPS61165DBVR .?
You can fill out our help required form which you can use to request a quote for TPS61165DBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.