Status: | Unknown |
---|---|
Series: | TPS61099x Series |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 700mV |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DSBGA |
No. of Pins | 6Pins |
Output Current | 300mA |
Output Voltage Min | 1.8V |
Output Voltage Max | 5.5V |
Switching Frequency | - |
Operating Temperature Max | 85°C |
Product Range | TPS61099x Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
0.7Vin Synchronous Boost Converter with 800 nA Ultra-Low Quiescent Current | Texas Instruments |
DC/DC CONV, SYNC BOOST, DSBGA-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS61099YFFT?
Additional datasheets, footprints and schematics for TPS61099YFFT are listed on our Part Details page. You can also find images and similar parts to TPS61099YFFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61099YFFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61099YFFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61099YFFT fall under?
The TPS61099YFFT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS61099YFFT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61099YFFT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61099YFFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61099YFFT have stock available?
Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for TPS61099YFFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61099YFFT often in real-time on the comparison pages.
What if I can't find stock of TPS61099YFFT?
You can fill out our help required form which you can use to request a quote for TPS61099YFFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.