Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 700mV |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | WSON |
No. of Pins | 6Pins |
Output Current | 1A |
Switching Frequency | - |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 3.6V |
0.7Vin Synchronous Boost Converter with 800 nA Ultra-Low Quiescent Current | Texas Instruments |
Dc/Dc Conv, Sync Boost, 3.6V/1A, Wson-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS610995DRVT?
Additional datasheets, footprints and schematics for TPS610995DRVT are listed on our Part Details page. You can also find images and similar parts to TPS610995DRVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS610995DRVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS610995DRVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS610995DRVT fall under?
The TPS610995DRVT is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to TPS610995DRVT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS610995DRVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS610995DRVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS610995DRVT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS610995DRVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS610995DRVT often in real-time on the comparison pages.
What if I can't find stock of TPS610995DRVT?
You can fill out our help required form which you can use to request a quote for TPS610995DRVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.