Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost |
---|---|
Input Voltage Min | 700mV |
Input Voltage Max | 4.5V |
DC / DC Converter IC Case | WSON |
No. of Pins | 6Pins |
Output Current | 500mA |
Output Voltage Nom. | 3.3V |
Switching Frequency | - |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
No. of LDO Regulators | 1 |
Operating Temperature Min | -40°C |
Supply Voltage | 4.5V |
Low input voltage, 3.3-V output voltage, synchronous boost converter with integrated LDO | Texas Instruments |
Power Management Unit, 2 O/P, Wson-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS610981DSET .?
Additional datasheets, footprints and schematics for TPS610981DSET . are listed on our Part Details page. You can also find images and similar parts to TPS610981DSET . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS610981DSET . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS610981DSET . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS610981DSET . fall under?
The TPS610981DSET . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS610981DSET . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS610981DSET . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS610981DSET . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS610981DSET . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS610981DSET ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS610981DSET . often in real-time on the comparison pages.
What if I can't find stock of TPS610981DSET .?
You can fill out our help required form which you can use to request a quote for TPS610981DSET . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.