Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WSON |
No. of Pins | 12Pins |
Output Current | - |
Output Voltage Min | 4.5V |
Output Voltage Max | 28V |
Switching Frequency | - |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
28-V Output Voltage Boost Converter with 1-µA Quiescent Current | Texas Instruments |
Dc/Dc Conv, Boost, 4.5V To 28V, Wson-12 | Newark Electronics |
DC/DC CONV, BOOST, 4.5V TO 28V, WSON-12 | element14 |
Where can I find additional details, specifications and documents for a TPS61096ADSST?
Additional datasheets, footprints and schematics for TPS61096ADSST are listed on our Part Details page. You can also find images and similar parts to TPS61096ADSST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61096ADSST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61096ADSST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61096ADSST fall under?
The TPS61096ADSST is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS61096ADSST when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61096ADSST you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61096ADSST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61096ADSST have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS61096ADSST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61096ADSST often in real-time on the comparison pages.
What if I can't find stock of TPS61096ADSST?
You can fill out our help required form which you can use to request a quote for TPS61096ADSST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.