| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Topology | Boost (Step Up) |
|---|---|
| Input Voltage Min | 2.5V |
| Input Voltage Max | 6V |
| No. of Outputs | 1Outputs |
| DC / DC Converter IC Case | SON |
| No. of Pins | 10Pins |
| Output Current | 3.2A |
| Output Voltage Min | 3V |
| Output Voltage Max | 18.5V |
| Switching Frequency | 1.5MHz |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Operating Temperature Min | -40°C |
| Primary Input Voltage | 6V |
| PMIC | TME |
| DC-DC CONVERTER, BOOST, 1.2MHZ, SON-10 | element14 |
Where can I find additional details, specifications and documents for a TPS61087DRCR .?
Additional datasheets, footprints and schematics for TPS61087DRCR . are listed on our Part Details page. You can also find images and similar parts to TPS61087DRCR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61087DRCR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61087DRCR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61087DRCR . fall under?
The TPS61087DRCR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS61087DRCR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61087DRCR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61087DRCR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61087DRCR . have stock available?
Authorised distributors including Chip One Stop, TME, element14 and Ozdisan have stock available or on a lead time for TPS61087DRCR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61087DRCR . often in real-time on the comparison pages.
What if I can't find stock of TPS61087DRCR .?
You can fill out our help required form which you can use to request a quote for TPS61087DRCR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.