Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.70
|
3,500
in stock
|
Buy Now |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 6V |
Output Voltage Max | 24V |
Output Current Max | 475mA |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | DSBGA |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 61062 |
Device Type | LED |
Dimming Control Type | PWM |
Efficiency | 80% |
Input Voltage | 2.7V to 6V |
LED Display Type | Discrete LED |
LED Driver Application | Mobile Phone PDA White LED Driver |
Operating Temperature Range | -40°C to +85°C |
Output Current | 60mA |
Output Voltage | 24V |
Termination Type | Surface Mount Device |
Topology | Boost (Step Up) |
24V, 400mA switch, 1MHz boost converter w/brightness control for white LED power Supplies | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS61062YZFT?
Additional datasheets, footprints and schematics for TPS61062YZFT are listed on our Part Details page. You can also find images and similar parts to TPS61062YZFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61062YZFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61062YZFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61062YZFT fall under?
The TPS61062YZFT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS61062YZFT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61062YZFT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61062YZFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61062YZFT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS61062YZFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61062YZFT often in real-time on the comparison pages.
What if I can't find stock of TPS61062YZFT?
You can fill out our help required form which you can use to request a quote for TPS61062YZFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.