No distributors results available
View Full Pricing & Stock ComparisonDevice Topology | Boost (Step Up) |
---|---|
No. of Outputs | 1Outputs |
Output Current | 1.2A |
Output Voltage | 5V |
Driver Case Style | SON |
No. of Pins | 10Pins |
Input Voltage Min | 2.5V |
Input Voltage Max | 6V |
Switching Frequency | 2MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 61054 |
Device Type | LED |
Dimming Control Type | PWM |
Efficiency | 96% |
Input Voltage | 2.5V to 6V |
LED Driver Application | Amplifier Power Supply Flashlight |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
Topology | Boost (Step Up) |
IC LED DRIVER RGLTR DIM 10-PIN VSON | Dan-Mar Components |
Where can I find additional details, specifications and documents for a TPS61054DRCT?
Additional datasheets, footprints and schematics for TPS61054DRCT are listed on our Part Details page. You can also find images and similar parts to TPS61054DRCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61054DRCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61054DRCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61054DRCT fall under?
The TPS61054DRCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS61054DRCT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61054DRCT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61054DRCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61054DRCT have stock available?
There is no stock from authorised distributors for TPS61054DRCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61054DRCT often in real-time on the comparison pages.
What if I can't find stock of TPS61054DRCT?
You can fill out our help required form which you can use to request a quote for TPS61054DRCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.