| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.66
| Device Topology | Boost (Step Up) |
|---|---|
| Input Voltage Min | 1.8V |
| Input Voltage Max | 6V |
| Output Voltage Max | 28V |
| Output Current Max | 20mA |
| Switching Frequency | 1MHz |
| No. of Outputs | 1Outputs |
| IC Mounting | SMD |
| Driver Case Style | SON |
| No. of Pins | 8Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 61045 |
| Efficiency | 85% |
| Input Voltage | 1.8V to 6V |
| LED Driver Application | LCD Displays PDA Pocket PC |
| Operating Temperature Range | -40°C to +85°C |
| Output Current | 20mA |
| Output Voltage | 28V |
| Switch Output Current Isw Max | 0.45A |
| Termination Type | Surface Mount Device |
| Topology | Boost (Step Up) |
| Voltage Regulator Type | DC / DC Converter |
| Lcd Boost Converter, Dig Adj, Son-8 | Newark Electronics |
| LCD BOOST CONVERTER, DIG ADJ, SON-8 | element14 |
| DC-DC Converter | Micros |
| PMIC | TME |
Where can I find additional details, specifications and documents for a TPS61045DRBR .?
Additional datasheets, footprints and schematics for TPS61045DRBR . are listed on our Part Details page. You can also find images and similar parts to TPS61045DRBR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61045DRBR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61045DRBR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61045DRBR . fall under?
The TPS61045DRBR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS61045DRBR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61045DRBR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61045DRBR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61045DRBR . have stock available?
Authorised distributors including Rochester Electronics, Newark Electronics, element14, Micros and TME have stock available or on a lead time for TPS61045DRBR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61045DRBR . often in real-time on the comparison pages.
What if I can't find stock of TPS61045DRBR .?
You can fill out our help required form which you can use to request a quote for TPS61045DRBR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.