Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 6V |
Output Voltage Max | 28V |
Output Current Max | 60mA |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 50mA |
Output Voltage | 28V |
30-V, 500-mA switch boost converter in QFN-8 for white LED applications | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
Led Driver, Boost, 1Mhz, Son-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS61042DRBR .?
Additional datasheets, footprints and schematics for TPS61042DRBR . are listed on our Part Details page. You can also find images and similar parts to TPS61042DRBR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61042DRBR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61042DRBR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61042DRBR . fall under?
The TPS61042DRBR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS61042DRBR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61042DRBR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61042DRBR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61042DRBR . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TPS61042DRBR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61042DRBR . often in real-time on the comparison pages.
What if I can't find stock of TPS61042DRBR .?
You can fill out our help required form which you can use to request a quote for TPS61042DRBR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.