Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 6V |
Output Voltage Max | 28V |
Output Current Max | 500mA |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 6104 |
Dimming Control Type | PWM |
Input Voltage | 1.8V to 6V |
LED Driver Application | Cellular Phone LCD Display Backlight |
Operating Temperature Range | -40°C to +125°C |
Output Current | 90mA |
Output Voltage | 28V |
Topology | Boost (Step Up) |
1.8-V to 6-V input range, 400-mA boost converter, AEC-Q100 qualified | Texas Instruments |
I.C. DC to DC Converter 1.8v to 6v | Rotakorn Electronics |
Auto Cat Low Pwr DC/ DC Boost Cnvrtr | Mouser Electronics |
Led Driver, Sot23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS61040QDBVRQ1 .?
Additional datasheets, footprints and schematics for TPS61040QDBVRQ1 . are listed on our Part Details page. You can also find images and similar parts to TPS61040QDBVRQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61040QDBVRQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61040QDBVRQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61040QDBVRQ1 . fall under?
The TPS61040QDBVRQ1 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS61040QDBVRQ1 . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61040QDBVRQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61040QDBVRQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61040QDBVRQ1 . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for TPS61040QDBVRQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61040QDBVRQ1 . often in real-time on the comparison pages.
What if I can't find stock of TPS61040QDBVRQ1 .?
You can fill out our help required form which you can use to request a quote for TPS61040QDBVRQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.