| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | TPS61032 |
| Kit Application Type | Power Management |
| Application Sub Type | Synchronous Boost Converter |
| Kit Contents | Evaluation Board TPS61032 |
| Product Range | - |
| Automotive Qualification Standard | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | Fixed and Adjustable Output Voltage Options Low EMI-Converter Load Disconnect During Shutdown |
Where can I find additional details, specifications and documents for a TPS61032EVM-208?
Additional datasheets, footprints and schematics for TPS61032EVM-208 are listed on our Part Details page. You can also find images and similar parts to TPS61032EVM-208 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61032EVM-208 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61032EVM-208 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61032EVM-208 fall under?
The TPS61032EVM-208 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS61032EVM-208 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61032EVM-208 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61032EVM-208 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61032EVM-208 have stock available?
There is no stock from authorised distributors for TPS61032EVM-208.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61032EVM-208 often in real-time on the comparison pages.
What if I can't find stock of TPS61032EVM-208?
You can fill out our help required form which you can use to request a quote for TPS61032EVM-208 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.