TPS61030PWPR Part Information
Details for TPS61030PWPR by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.9600 |
10 | 2.3500 |
25 | 2.2300 |
50 | 2.0900 |
100 | 1.9400 |
Stock Information
Details
Part Features
- 96% Efficient Synchronous Boost Converter With 1000-mA Output Current From 1.8-V Input
- Available in a Small 4 mm x 4 mm QFN-16 or in a
- Device Quiescent Current: 20-u00b5A (Typ)
- Fixed and Adjustable Output Voltage Options Up to 5.5-V
- Input Voltage Range: 1.8-V to 5.5-V
- Load Disconnect During Shutdown
- Low Battery Comparator
- Low EMI-Converter (Integrated Antiringing Switch)
- Over-Temperature Protection
- Power Save Mode for Improved Efficiency at Low Output Power
Part Specifications
Topology | Synchronous Boost (Step Up) |
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 16Pins |
Output Current | 4A |
Output Voltage Min | 1.8V |
Output Voltage Max | 5.5V |
Switching Frequency | 600kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 600kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 1000mA |
Output Voltage | 5.5V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 1.8V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, BOOST CONVERTER; Topology:Synchronous Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:4A; Output Voltage Min:1.8V; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS61030PWPR?
Additional datasheets, footprints and schematics for TPS61030PWPR are listed in our Part Details tab. You can also find the TPS61030PWPR image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61030PWPR in the Pricing & Inventory tab next to part details. You can view TPS61030PWPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61030PWPR fall under?
The TPS61030PWPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS61030PWPR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61030PWPR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61030PWPR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS61030PWPR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS61030PWPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61030PWPR often in real-time on the comparison pages.
What if I can't find stock of TPS61030PWPR?
You can fill out our help required form which you can use to request a quote for TPS61030PWPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.