Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 900mV |
Input Voltage Max | 6.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SON |
No. of Pins | 10Pins |
Output Current | 200mA |
Output Voltage Min | 1.8V |
Output Voltage Max | 5.5V |
Switching Frequency | 600kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 3% |
Adjustable Output Voltage Min | 1.8V |
Frequency | 720kHz |
Logic Function Number | 61020 |
Operating Temperature Min | -40°C |
Switch Output Current Isw Max | 1.8A |
Where can I find additional details, specifications and documents for a TPS61020DRCRG4 .?
Additional datasheets, footprints and schematics for TPS61020DRCRG4 . are listed on our Part Details page. You can also find images and similar parts to TPS61020DRCRG4 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61020DRCRG4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61020DRCRG4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61020DRCRG4 . fall under?
The TPS61020DRCRG4 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS61020DRCRG4 . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61020DRCRG4 . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61020DRCRG4 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61020DRCRG4 . have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TPS61020DRCRG4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61020DRCRG4 . often in real-time on the comparison pages.
What if I can't find stock of TPS61020DRCRG4 .?
You can fill out our help required form which you can use to request a quote for TPS61020DRCRG4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.