Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 800mV |
Input Voltage Max | 3.3V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VSSOP |
No. of Pins | 10Pins |
Output Current | 250mA |
Output Voltage Min | 1.5V |
Output Voltage Max | 3.3V |
Switching Frequency | 500kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Low Input Voltage Synchronous Boost Converter with Adjustable Output | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS61010DGS?
Additional datasheets, footprints and schematics for TPS61010DGS are listed on our Part Details page. You can also find images and similar parts to TPS61010DGS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61010DGS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61010DGS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61010DGS fall under?
The TPS61010DGS is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS61010DGS when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61010DGS you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61010DGS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61010DGS have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for TPS61010DGS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61010DGS often in real-time on the comparison pages.
What if I can't find stock of TPS61010DGS?
You can fill out our help required form which you can use to request a quote for TPS61010DGS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.