Output Type | Adjustable |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 6.5V |
DC / DC Converter IC Case | VSSOP |
No. of Pins | 10Pins |
Output Current | 250mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 3.3V |
Topology | Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 60500 |
IC Generic Number | 60500 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.25A |
Output Voltage | 3.3V |
Output Voltage Max | 3.3V |
Output Voltage Min | 800mV |
Primary Input Voltage | 6.5V |
Termination Type | Surface Mount Device |
250-mA Adjustable (0.8V-3.3V) High-Efficiency Step-Down Charge Pump | Texas Instruments |
Charge Pump Step Down, Smd, 60500 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS60500DGS .?
Additional datasheets, footprints and schematics for TPS60500DGS . are listed on our Part Details page. You can also find images and similar parts to TPS60500DGS . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS60500DGS . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS60500DGS . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS60500DGS . fall under?
The TPS60500DGS . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS60500DGS . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS60500DGS . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS60500DGS . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS60500DGS . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS60500DGS ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS60500DGS . often in real-time on the comparison pages.
What if I can't find stock of TPS60500DGS .?
You can fill out our help required form which you can use to request a quote for TPS60500DGS . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.