TPS60401DBVT Part Information
Details for TPS60401DBVT by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Part Description
The TPS6040x family of devices generates an unregulated negative output voltage from an input voltage ranging from 1.6 V to 5.5 V. The devices are typically supplied by a preregulated supply rail of 5 V or 3.3 V. Due to its wide input voltage range, two or three NiCd, NiMH, or alkaline battery cells, as well as one Li-Ion cell can also power them. Only three external 1-µF capacitors are required to build a complete DC-DC charge pump inverter. Assembled in a 5-pin SOT-23 package, the complete converter can be built on a 50-mm2 board area. Additional board area and component count reduction is achieved by replacing the Schottky diode that is typically needed for start-up into load by integrated circuitry. The TPS6040x can deliver a maximum output current of 60 mA with a typical conversion efficiency of greater than 90% over a wide output current range. Three device options with 20-kHz, 50-kHz, and 250kHz fixed-frequency operation are available. TPS60400 comes with a variable switching frequency to reduce operating current in applications with a wide load range and enables the design with lowvalue capacitors.
Part Downloads

Part Features
- Device Quiescent Current Typical 65 u00b5A
- Evaluation Module Available TPS60400EVM-178
- Input Voltage Range From 1.6 V to 5.5 V
- Integrated Active Schottky-Diode for Start-up Into Load
- Inverts Input Supply Voltage
- Only Three Small 1-u00b5F Ceramic Capacitors Needed
- PowerSave-Mode for Improved Efficiency at Low- Output Currents (TPS60400)
- Small 5-Pin SOT-23 Package
- Up to 60-mA Output Current
Part Specifications
Output Type | Adjustable |
Input Voltage Min | 1.6V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 60mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -5.25V |
Adjustable Output Voltage Max | -1.6V |
Topology | Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 20kHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Output Voltage | -5.25V |
Output Voltage Max | -1.6V |
Output Voltage Min | -5.25V |
Alternative Part Descriptions
- TPS60401 60mA 20kHz inverter,SOT23-5 | RS Components
- CHARGE PUMP INVERTER, SMD, 60401; Output Type:Adjustable; Input Voltage Min:1.6V; Input Voltage Max:5.25V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:60mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes | Newark Electronics
- 60mA Charge Pump Voltage Inverter with Fixed 20kHz Operation | Texas Instruments
- DC/DC Converter [Texas Instruments] TPS60401DBVT DC/DC Converter | Distrelec
- Texas Instruments TPS60401DBVR Şarj Pompası (Entegre), Eviren, Step Down, Step Up, 5-Pinli SOT-23 | RS Components TR
- TPS60401 60mA 20kHz inverter,SOT23-5 | RS Components IT