Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.6V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 60mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -5.25V |
Adjustable Output Voltage Max | -1.6V |
Topology | Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Output Voltage Max | -1.6V |
Output Voltage Min | -5.25V |
60mA Charge Pump Voltage Inverter with Variable Switching Frequency | Texas Instruments |
Charge Pump Inverter, Smd, 60400 | Newark Electronics |
CHARGE PUMP INVERTER, SMD, 60400 | element14 |
Charge Pump Inverter TPS60400DBVT | RS |
Where can I find additional details, specifications and documents for a TPS60400DBVT?
Additional datasheets, footprints and schematics for TPS60400DBVT are listed on our Part Details page. You can also find images and similar parts to TPS60400DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS60400DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS60400DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS60400DBVT fall under?
The TPS60400DBVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS60400DBVT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS60400DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS60400DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS60400DBVT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TPS60400DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS60400DBVT often in real-time on the comparison pages.
What if I can't find stock of TPS60400DBVT?
You can fill out our help required form which you can use to request a quote for TPS60400DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.