| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Output Type | Fixed |
|---|---|
| Input Voltage Min | 1.6V |
| Input Voltage Max | 3.6V |
| DC / DC Converter IC Case | MSOP |
| No. of Pins | 10Pins |
| Output Current | 100mA |
| Fixed Output Voltage Nom. | 3.3V |
| Adjustable Output Voltage Min | - |
| Adjustable Output Voltage Max | - |
| Topology | Boost (Step Up) |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| RoHS Phthalates Compliant | Yes |
| Accuracy % | 4% |
| Base Number | 60200 |
| Frequency | 300kHz |
| IC Generic Number | 60200 |
| Logic Function Number | 60200 |
| No. of Outputs | 1Outputs |
| Operating Temperature Min | -40°C |
| Operating Temperature Range | -40°C to +85°C |
| Output Current Max | 150mA |
| Output Voltage | 3.3V |
| Output Voltage Nom. | 3.3V |
| Power Supply IC Type | DC / DC Converter |
| Primary Input Voltage | 3.6V |
| Supply Voltage Min | 1.8V |
| Termination Type | Surface Mount Device |
| Voltage Regulator Type | Step Up (Boost) |
Where can I find additional details, specifications and documents for a TPS60200DGSG4?
Additional datasheets, footprints and schematics for TPS60200DGSG4 are listed on our Part Details page. You can also find images and similar parts to TPS60200DGSG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS60200DGSG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS60200DGSG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS60200DGSG4 fall under?
The TPS60200DGSG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS60200DGSG4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS60200DGSG4 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS60200DGSG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS60200DGSG4 have stock available?
There is no stock from authorised distributors for TPS60200DGSG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS60200DGSG4 often in real-time on the comparison pages.
What if I can't find stock of TPS60200DGSG4?
You can fill out our help required form which you can use to request a quote for TPS60200DGSG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.