TPS60150DRVT Part Information
Details for TPS60150DRVT by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
250 | 1.1600 |
750 | 1.1400 |
Stock Information
Details
Part Features
- 1.5-MHz Switching Frequency
- 2.7-V to 5.5-V Input Voltage Range
- Available in a 2-mm u00d7 2-mm 6-Pin SON Package
- Built-in Soft Start
- Built-in Undervoltage Lockout Protection
- Fixed Output Voltage of 5 V
- Hardware Enable and Disable Function
- Maximum Output Current: 140 mA
- Thermal and Overcurrent Protection
- Typical 90-u03bcA Quiescent Current at No Load Condition (Skip Mode)
- X2 Charge Pump
Part Specifications
Output Type | Fixed |
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SON |
No. of Pins | 6Pins |
Output Current | 140mA |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Boost (Step Up) |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 60150 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, CHARGE PUMP, 150MA, 5V, 6SON; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:140mA; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS60150DRVT?
Additional datasheets, footprints and schematics for TPS60150DRVT are listed in our Part Details tab. You can also find the TPS60150DRVT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS60150DRVT in the Pricing & Inventory tab next to part details. You can view TPS60150DRVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS60150DRVT fall under?
The TPS60150DRVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS60150DRVT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS60150DRVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS60150DRVT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS60150DRVT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS60150DRVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS60150DRVT often in real-time on the comparison pages.
What if I can't find stock of TPS60150DRVT?
You can fill out our help required form which you can use to request a quote for TPS60150DRVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.