Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | WSON |
No. of Pins | 6Pins |
Output Current | 140mA |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Boost (Step Up) |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
140mA, 5V Charge Pump in 2x2 SON | Texas Instruments |
Dc-Dc Charge Pump, Boost, Wson-6 | Newark Electronics |
DC-DC CHARGE PUMP, BOOST, WSON-6 | element14 |
Where can I find additional details, specifications and documents for a TPS60150DRVR .?
Additional datasheets, footprints and schematics for TPS60150DRVR . are listed on our Part Details page. You can also find images and similar parts to TPS60150DRVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS60150DRVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS60150DRVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS60150DRVR . fall under?
The TPS60150DRVR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS60150DRVR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS60150DRVR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS60150DRVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS60150DRVR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS60150DRVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS60150DRVR . often in real-time on the comparison pages.
What if I can't find stock of TPS60150DRVR .?
You can fill out our help required form which you can use to request a quote for TPS60150DRVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.