TPS60130PWP Part Information
Details for TPS60130PWP by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Part Description
The TPS6013x step-up, regulated charge pump devices generate a 5-V ±4% output voltage from a 2.7-V to 5.4-V input voltage (three alkaline, NiCd, or NiMH batteries or one Lithium or Lilon battery). The output current is 300 mA for the TPS60130 and TPS60131, and 150 mA for the TPS60132 and TPS60133 devices, all from a 3-V input. Only four external capacitors are required to build a complete high efficiency dc/dc charge pump converter. To achieve the high efficiency over a wide input voltage range, the charge pump automatically selects between a 1.5× or doubler conversion mode. From a 3-V input, all ICs can start with full load current.
Part Downloads

Part Features
- 0.05-u00b5A Shutdown Current
- 60-u00b5A Quiescent Supply Current
- Load Disconnected in Shutdown
- No Inductors Required, Low EMI
- Only Four External Components Required
- Regulated 5-V u00b14% Output
- Thermally-Enhanced PowerPADu2122 Package
- Up to 300-mA Output Current (TPS60130 and TPS60131)
- Up to 90% Efficiency From 2.7-V to 5.4-V Input Voltage Range Because of Special Switching Topology
Part Specifications
Output Type | Fixed |
Input Voltage Min | 2.7V |
Input Voltage Max | 5.4V |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 20Pins |
Output Current | 300mA |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Boost (Step Up) |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Output Voltage Nom. | 5V |
Alternative Part Descriptions
- 5V 300mA Charge Pump,TPS60130PWPG4 | RS Components
- 3 cell to regulated 5V, 300mA high efficiency charge pump with low battery comparator | Texas Instruments
- Texas Instruments TPS60130PWP Şarj Pompası (Entegre), Step Up, 20-Pinli HTSSOP | RS Components TR
- Charge Pump, TPS60130PWPG4 5V 300mA | RS Components IT