TPS57160QDGQRQ1 . Part Information
Details for TPS57160QDGQRQ1 . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.3000 |
10 | 3.4700 |
25 | 3.2800 |
50 | 3.0600 |
100 | 2.8400 |
Stock Information
Details
Part Specifications
Topology | Buck (Step Down) |
Input Voltage Min | 3.5V |
Input Voltage Max | 60V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 10Pins |
Output Current | 1.5A |
Output Voltage Min | 800mV |
Output Voltage Max | 58V |
Switching Frequency | 2.5MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DC/DC CONV, BUCK, 2.5MHZ, MSOP-10; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:1.5A; Output Voltage Min:800mV; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS57160QDGQRQ1 .?
Additional datasheets, footprints and schematics for TPS57160QDGQRQ1 . are listed in our Part Details tab. You can also find the TPS57160QDGQRQ1 . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS57160QDGQRQ1 . in the Pricing & Inventory tab next to part details. You can view TPS57160QDGQRQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS57160QDGQRQ1 . fall under?
The TPS57160QDGQRQ1 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS57160QDGQRQ1 . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS57160QDGQRQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS57160QDGQRQ1 . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS57160QDGQRQ1 . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS57160QDGQRQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS57160QDGQRQ1 . often in real-time on the comparison pages.
What if I can't find stock of TPS57160QDGQRQ1 .?
You can fill out our help required form which you can use to request a quote for TPS57160QDGQRQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.