Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 17V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 8Pins |
Output Current | 3A |
Output Voltage Min | 760mV |
Output Voltage Max | 7V |
Switching Frequency | 650kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a TPS563219DDFT .?
Additional datasheets, footprints and schematics for TPS563219DDFT . are listed on our Part Details page. You can also find images and similar parts to TPS563219DDFT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS563219DDFT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS563219DDFT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS563219DDFT . fall under?
The TPS563219DDFT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS563219DDFT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS563219DDFT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS563219DDFT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS563219DDFT . have stock available?
There is no stock from authorised distributors for TPS563219DDFT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS563219DDFT . often in real-time on the comparison pages.
What if I can't find stock of TPS563219DDFT .?
You can fill out our help required form which you can use to request a quote for TPS563219DDFT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.